KEMET Electronics Corporation Ceramic Capacitors C331C393F5G5TA

Description
0.039µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.039µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C331C393F5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C331C393F5G5TA-ND
Ceramic Capacitors C331C393F5G5TA-ND
0.039µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

0.039µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C331C393F5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C331C393F5G5TA
Ceramic Capacitors C331C393F5G5TA
CAP CER RAD 39NF 50V C0G 1%

CAP CER RAD 39NF 50V C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C331C393F5G5TA-ND C331C393F5G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details