KEMET Electronics Corporation Ceramic Capacitors C330C823G2G5TA

Description
0.082µF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.082µF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C823G2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C823G2G5TA-ND
Ceramic Capacitors C330C823G2G5TA-ND
0.082µF ±2% 200V Ceramic Capacitor C0G, NP0 Radial

0.082µF ±2% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C330C823G2G5TA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details