0.68µF ±20% 50V Ceramic Capacitor Z5U Radial
CAP CER 0.68UF 50V Z5U RADIAL
CAP, 0.68µF, 50V, 20%, Z5U; Capacitance:0.68µF; Voltage Rating:50V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C330C684M5U5TA7303TR-ND | 89Y7131 |
| Product Name | Ceramic Capacitors | Cap, 0.68Μf, 50V, 20%, Z5U; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | Bypass | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |