KEMET Electronics Corporation Ceramic Capacitors C330C681JHG5TA

Description
680pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12002-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12002-ND
Ceramic Capacitors 399-12002-ND
680pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9060717P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9060717P
MLCCs - Multilayer Ceramic Capacitors 9060717P
Radial MLCC Goldmax 680pF 3000V C0G

Radial MLCC Goldmax 680pF 3000V C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9060717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9060717
MLCCs - Multilayer Ceramic Capacitors 9060717
Radial MLCC Goldmax 680pF 3000V C0G

Radial MLCC Goldmax 680pF 3000V C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731823 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731823
MLCCs - Multilayer Ceramic Capacitors 1731823
Radial MLCC Goldmax 680pF 3000V C0G

Radial MLCC Goldmax 680pF 3000V C0G

Supplier's Site
Capacitors - Ceramic Capacitors - C330C681JHG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C681JHG5TA
Capacitors - Ceramic Capacitors C330C681JHG5TA
CAP CER 680PF 3KV C0G/NP0 RADIAL

CAP CER 680PF 3KV C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12002-ND 9060717P 9060717 C330C681JHG5TA
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor Automotive Automotive General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX122M250A042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details