KEMET Electronics Corporation Ceramic Capacitors C330C563K2R5CA

Description
0.056µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-2088-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-2088-ND
Ceramic Capacitors 399-2088-ND
0.056µF ±10% 200V Ceramic Capacitor X7R Radial

0.056µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C563K2R5CA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C563K2R5CA
Ceramic Capacitors C330C563K2R5CA
CAP CER 0.056UF 200V X7R RADIAL

CAP CER 0.056UF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-2088-ND C330C563K2R5CA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers