KEMET Electronics Corporation Ceramic Capacitors C330C474M1U5TA

Description
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4416-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4416-ND
Ceramic Capacitors 399-4416-ND
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial

0.47µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 100V Z5U 20%, Radial; Capacitance Kemet - 39K8513 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V Z5U 20%, Radial; Capacitance Kemet
39K8513
Ceramic Capacitor 0.47Uf 100V Z5U 20%, Radial; Capacitance Kemet 39K8513
CERAMIC CAPACITOR 0.47UF 100V Z5U 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:GoldMax 300 SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V Z5U 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:GoldMax 300 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-4416-ND 39K8513
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 100V Z5U 20%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details