0.47µF ±10% 100V Ceramic Capacitor X7R Radial
0.47µF ±10% 100V Ceramic Capacitor X7R Radial
Cap Ceramic 0.47uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: C330C474K1R5TA7303 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C474K1R5TA730
CAP, 0.47µF, 100V, 10%, X7R; Capacitance:0.47µF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C330C474K1R5TA7303CT-ND | 399-C330C474K1R5TA7303TR-ND | 60-C330C474K1R5TA7303 | 89Y7130 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.47uF 100V Capacitor | Cap, 0.47Μf, 100V, 10%, X7R; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |