0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Capacitor,Ceramic,47
CAP CER 0.047UF 1KV X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14748-ND | 89K2336 | C330C473KDR5TA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,47Nf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF |