KEMET Electronics Corporation Ceramic Capacitors C330C472J1G5TA

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4411-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4411-ND
Ceramic Capacitors 399-4411-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 4700Pf 100V, C0G, 5%, Radial; Capacitance Kemet - 72K6461 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, C0G, 5%, Radial; Capacitance Kemet
72K6461
Ceramic Capacitor 4700Pf 100V, C0G, 5%, Radial; Capacitance Kemet 72K6461
CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
4700Pf 100V Rohs Compliant Kemet - 87AJ0676 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 100V Rohs Compliant Kemet
87AJ0676
4700Pf 100V Rohs Compliant Kemet 87AJ0676
4700PF 100V ROHS COMPLIANT: YES

4700PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4411-ND 72K6461 87AJ0676
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, C0G, 5%, Radial; Capacitance Kemet 4700Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details