0.39µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 0.39UF 100V X7R RADIAL
Capacitor,Ceramic,39
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C330C394K1R5TA-ND | C330C394K1R5TA | 14M5640 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,390Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3900 microF | 0.3900 microF |