KEMET Electronics Corporation Ceramic Capacitors C330C394J5R5TA

Description
0.39µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.39µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C394J5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C394J5R5TA-ND
Ceramic Capacitors 399-C330C394J5R5TA-ND
0.39µF ±5% 50V Ceramic Capacitor X7R Radial

0.39µF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C330C394J5R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C394J5R5TA
Capacitors - Ceramic Capacitors C330C394J5R5TA
CAP CER 0.39UF 50V X7R RADIAL

CAP CER 0.39UF 50V X7R RADIAL

Supplier's Site
.390Uf 50.0V Rohs Compliant Kemet - 14M5639 - Newark, An Avnet Company
Chicago, IL, United States
.390Uf 50.0V Rohs Compliant Kemet
14M5639
.390Uf 50.0V Rohs Compliant Kemet 14M5639
.390UF 50.0V ROHS COMPLIANT: YES

.390UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C330C394J5R5TA-ND C330C394J5R5TA 14M5639
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .390Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details