KEMET Electronics Corporation Ceramic Capacitors C330C391JHG5TA

Description
390pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C391JHG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C391JHG5TA-ND
Ceramic Capacitors 399-C330C391JHG5TA-ND
390pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,390Pf,3Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 42M5234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,390Pf,3Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
42M5234
Capacitor,ceramic,390Pf,3Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 42M5234
Capacitor,Ceramic,39 0pF,3KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,390pF,3KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C330C391JHG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C391JHG5TA
Capacitors - Ceramic Capacitors C330C391JHG5TA
CAP CER 390PF 3KV NP0 RADIAL

CAP CER 390PF 3KV NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C330C391JHG5TA-ND 42M5234 C330C391JHG5TA
Product Name Ceramic Capacitors Capacitor,ceramic,390Pf,3Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details