KEMET Electronics Corporation Ceramic Capacitors C330C334M1U5HA

Description
0.33µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.33µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C334M1U5HA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C334M1U5HA-ND
Ceramic Capacitors 399-C330C334M1U5HA-ND
0.33µF ±20% 100V Ceramic Capacitor Z5U Radial

0.33µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
.330Uf 100V Rohs Compliant Kemet - 86AC9874 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 100V Rohs Compliant Kemet
86AC9874
.330Uf 100V Rohs Compliant Kemet 86AC9874
.330UF 100V ROHS COMPLIANT: NO

.330UF 100V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C334M1U5HA-ND 86AC9874
Product Name Ceramic Capacitors .330Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details