KEMET C330C334KBR5TA
KEMET C330C334KBR5TA
0.33µF ±10% 630V Ceramic Capacitor X7R Radial
Multilayer Ceramic Capacitor, 300 Series, 0.33 F, 10%, X7R, 630 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 9060676 | 399-11991-ND | 72Y5253 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 300 Series, 0.33 F, 10%, X7R, 630 V, Radial Leaded Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Multilayer | |
| Applications | Automotive | General Purpose; High Voltage Capacitor | |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition |