KEMET Electronics Corporation Ceramic Capacitors C330C334F5G5TA

Description
0.33µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.33µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C334F5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C334F5G5TA-ND
Ceramic Capacitors C330C334F5G5TA-ND
0.33µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

0.33µF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C334F5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C334F5G5TA
Ceramic Capacitors C330C334F5G5TA
CAP CER RAD 330NF 50V C0G 1%

CAP CER RAD 330NF 50V C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C334F5G5TA-ND C330C334F5G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers