3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
3300PF 200V ROHS COMPLIANT: YES
CAP CER 3300PF 200V NP0 RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4405-ND | 87AJ0674 | C330C332J2G5TA |
| Product Name | Ceramic Capacitors | 3300Pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |