KEMET Electronics Corporation Ceramic Capacitors C330C274J5R5HA

Description
0.27µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.27µF ±5% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C274J5R5HA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C274J5R5HA-ND
Ceramic Capacitors 399-C330C274J5R5HA-ND
0.27µF ±5% 50V Ceramic Capacitor X7R Radial

0.27µF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.270Uf 50.0V Rohs Compliant Kemet - 67R5789 - Newark, An Avnet Company
Chicago, IL, United States
.270Uf 50.0V Rohs Compliant Kemet
67R5789
.270Uf 50.0V Rohs Compliant Kemet 67R5789
.270UF 50.0V ROHS COMPLIANT: NO

.270UF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C274J5R5HA-ND 67R5789
Product Name Ceramic Capacitors .270Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details