KEMET Electronics Corporation Ceramic Capacitors C330C273J1G5TA

Description
0.027µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.027µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9828-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9828-ND
Ceramic Capacitors 399-9828-ND
0.027µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.027µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Mlcc, C0G, 0.027Uf, 100V, Radial; Capacitance Kemet - 39K8386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.027Uf, 100V, Radial; Capacitance Kemet
39K8386
Cap, Mlcc, C0G, 0.027Uf, 100V, Radial; Capacitance Kemet 39K8386
CAP, MLCC, C0G, 0.027UF, 100V, RADIAL; Capacitance:27000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, C0G, 0.027UF, 100V, RADIAL; Capacitance:27000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-9828-ND 39K8386
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 0.027Uf, 100V, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details