KEMET Electronics Corporation Capacitors - Ceramic Capacitors C330C225M5U5TA

Description
CAP CER 2.2UF 50V Z5U RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - C330C225M5U5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C330C225M5U5TA
Capacitors - Ceramic Capacitors C330C225M5U5TA
CAP CER 2.2UF 50V Z5U RADIAL

CAP CER 2.2UF 50V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - 399-4403-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4403-ND
Ceramic Capacitors 399-4403-ND
2.2µF ±20% 50V Ceramic Capacitor Z5U Radial

2.2µF ±20% 50V Ceramic Capacitor Z5U Radial

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet - 58M4580 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet
58M4580
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet 58M4580
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 2.20UF ;Tol+-20%;Radial; Vol-Rtg 50V - 70095226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 2.20UF ;Tol+-20%;Radial; Vol-Rtg 50V
70095226
Capacitor;Ceramic;Cap 2.20UF ;Tol+-20%;Radial; Vol-Rtg 50V 70095226
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C330C225M5U5TA 399-4403-ND 58M4580 70095226
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet Capacitor;Ceramic;Cap 2.20UF ;Tol+-20%;Radial; Vol-Rtg 50V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Single-Layer Multilayer
Applications General Purpose; General Purpose General Purpose General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C523U075DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Half Turn Trimmer Capacitor - JR Series - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications RFID, Medical, Cellular
Capacitance Type Variable
View Details