KEMET Electronics Corporation Ceramic Capacitors C330C224M1R5TA

Description
0.22µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13966-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13966-ND
Ceramic Capacitors 399-13966-ND
0.22µF ±20% 100V Ceramic Capacitor X7R Radial

0.22µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.22Μf, 100V, 20%, X7R; Capacitance Kemet - 45AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 20%, X7R; Capacitance Kemet
45AC7097
Cap, 0.22Μf, 100V, 20%, X7R; Capacitance Kemet 45AC7097
CAP, 0.22µF, 100V, 20%, X7R; Capacitance:0.22µF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

CAP, 0.22µF, 100V, 20%, X7R; Capacitance:0.22µF; Voltage Rating:100V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13966-ND 45AC7097
Product Name Ceramic Capacitors Cap, 0.22Μf, 100V, 20%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers