0.018µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Multilayer Ceramic Capacitor, 300 Series, 0.018 F, 10%, X7R, 2 kV, Radial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C330C183KGR5TA7303-ND | 72Y5252 |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 300 Series, 0.018 F, 10%, X7R, 2 Kv, Radial Leaded Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0180 microF |