KEMET Electronics Corporation Ceramic Capacitors C330C183KGR5TA

Description
0.018µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11997-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11997-ND
Ceramic Capacitors 399-11997-ND
0.018µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

0.018µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9060698P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9060698P
MLCCs - Multilayer Ceramic Capacitors 9060698P
Radial MLCC Goldmax 18nF 2000V X7R

Radial MLCC Goldmax 18nF 2000V X7R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731735 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731735
MLCCs - Multilayer Ceramic Capacitors 1731735
Radial MLCC Goldmax 18nF 2000V X7R

Radial MLCC Goldmax 18nF 2000V X7R

Supplier's Site
Singapore, Singapore
0.018uF 2000V Capacitor
60-C330C183KGR5TA
0.018uF 2000V Capacitor 60-C330C183KGR5TA
Cap Ceramic 0.018uF 2000V X7R 10% Radial 5.08mm 125°C Low ESR Bag/Bulk Product overview: C330C183KGR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C183KGR5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.018uF 2000V X7R 10% Radial 5.08mm 125°C Low ESR Bag/Bulk Product overview: C330C183KGR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C183KGR5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C330C183KGR5TA - 763096-C330C183KGR5TA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C330C183KGR5TA
763096-C330C183KGR5TA
Ceramic Capacitors - C330C183KGR5TA 763096-C330C183KGR5TA
Manufacturer: Kemet Win Source Part Number: 763096-C330C183KGR5T A Series: Goldmax, 300 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: Radial Applications: General Capacitance: 0.018μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Family Name: C330 Categories: Capacitors Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm) Height - Seated (Maximum): 0.360" (9.14mm) Voltage Rating DC: 2000V (2kV) Alternative Parts (Cross-Reference): C330C183KGR5TA7303; ; Introduction Date: November 11, 2016 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 763096-C330C183KGR5TA
Series: Goldmax, 300
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: Radial
Applications: General
Capacitance: 0.018μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Family Name: C330
Categories: Capacitors
Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm)
Height - Seated (Maximum): 0.360" (9.14mm)
Voltage Rating DC: 2000V (2kV)
Alternative Parts (Cross-Reference): C330C183KGR5TA7303; ;
Introduction Date: November 11, 2016
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2034
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP CER 0.018UF 2KV X7R RADIAL - 417-C330C183KGR5TA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.018UF 2KV X7R RADIAL
417-C330C183KGR5TA
CAP CER 0.018UF 2KV X7R RADIAL 417-C330C183KGR5TA
CAP CER 0.018UF 2KV X7R RADIAL

CAP CER 0.018UF 2KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11997-ND 9060698P 1731735 60-C330C183KGR5TA 763096-C330C183KGR5TA 417-C330C183KGR5TA
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.018uF 2000V Capacitor Ceramic Capacitors - C330C183KGR5TA CAP CER 0.018UF 2KV X7R RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210Y1K50681JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details