KEMET Electronics Corporation Ceramic Capacitors C330C183J5G5TA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C183J5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C183J5G5TA-ND
Ceramic Capacitors 399-C330C183J5G5TA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
.018Uf 50.0V Rohs Compliant Kemet - 86AC9855 - Newark, An Avnet Company
Chicago, IL, United States
.018Uf 50.0V Rohs Compliant Kemet
86AC9855
.018Uf 50.0V Rohs Compliant Kemet 86AC9855
.018UF 50.0V ROHS COMPLIANT: YES

.018UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C183J5G5TA-ND 86AC9855
Product Name Ceramic Capacitors .018Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers