KEMET Electronics Corporation Ceramic Capacitors C330C162JDG5TA

Description
1600pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1600pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C162JDG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C162JDG5TA-ND
Ceramic Capacitors 399-C330C162JDG5TA-ND
1600pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

1600pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,1.6Nf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 14M0219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.6Nf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
14M0219
Capacitor,ceramic,1.6Nf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 14M0219
Capacitor,Ceramic,1. 6nF,1KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1.6nF,1KVDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C330C162JDG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C162JDG5TA
Ceramic Capacitors C330C162JDG5TA
CAP CER 1600PF 1000V C0G/NP0 RAD

CAP CER 1600PF 1000V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C330C162JDG5TA-ND 14M0219 C330C162JDG5TA
Product Name Ceramic Capacitors Capacitor,ceramic,1.6Nf,1Kvdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers