KEMET Electronics Corporation Ceramic Capacitors C330C155M5U5TA

Description
1.5µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1.5µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4397-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4397-ND
Ceramic Capacitors 399-4397-ND
1.5µF ±20% 50V Ceramic Capacitor Z5U Radial

1.5µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 1.5Uf 50V Z5U 20%, Radial; Capacitance Kemet - 72K8367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Uf 50V Z5U 20%, Radial; Capacitance Kemet
72K8367
Ceramic Capacitor 1.5Uf 50V Z5U 20%, Radial; Capacitance Kemet 72K8367
CERAMIC CAPACITOR 1.5UF 50V Z5U 20%, RADIAL; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5UF 50V Z5U 20%, RADIAL; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C330C155M5U5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C330C155M5U5TA
Capacitors - Ceramic Capacitors C330C155M5U5TA
CAP CER 1.5UF 50V Z5U RADIAL

CAP CER 1.5UF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-4397-ND 72K8367 C330C155M5U5TA
Product Name Ceramic Capacitors Ceramic Capacitor 1.5Uf 50V Z5U 20%, Radial; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers