KEMET Electronics Corporation Ceramic Capacitors C330C154M1U5TA

Description
0.15µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.15µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4396-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4396-ND
Ceramic Capacitors 399-4396-ND
0.15µF ±20% 100V Ceramic Capacitor Z5U Radial

0.15µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - C330C154M1U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C154M1U5TA
Ceramic Capacitors C330C154M1U5TA
CAP CER 0.15UF 100V Z5U RADIAL

CAP CER 0.15UF 100V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.15Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet - 72K6456 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet
72K6456
Ceramic Capacitor 0.15Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet 72K6456
CERAMIC CAPACITOR 0.15UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4396-ND C330C154M1U5TA 72K6456
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.15Uf, 100V, Z5U, 20%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers