KEMET Electronics Corporation Ceramic Capacitors C330C154KCR5HA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C154KCR5HA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C154KCR5HA-ND
Ceramic Capacitors 399-C330C154KCR5HA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
.150Uf 500V Rohs Compliant Kemet - 67R5785 - Newark, An Avnet Company
Chicago, IL, United States
.150Uf 500V Rohs Compliant Kemet
67R5785
.150Uf 500V Rohs Compliant Kemet 67R5785
.150UF 500V ROHS COMPLIANT: NO

.150UF 500V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C154KCR5HA-ND 67R5785
Product Name Ceramic Capacitors .150Uf 500V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers