KEMET Electronics Corporation Ceramic Capacitors C330C153K2R5TA

Description
0.015µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4393-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4393-ND
Ceramic Capacitors 399-4393-ND
0.015µF ±10% 200V Ceramic Capacitor X7R Radial

0.015µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.015Uf 200V X7R 10%, Radial; Capacitance Kemet - 72K8366 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 200V X7R 10%, Radial; Capacitance Kemet
72K8366
Ceramic Capacitor 0.015Uf 200V X7R 10%, Radial; Capacitance Kemet 72K8366
CERAMIC CAPACITOR 0.015UF 200V X7R 10%, RADIAL; Capacitance:15000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 200V X7R 10%, RADIAL; Capacitance:15000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-4393-ND 72K8366
Product Name Ceramic Capacitors Ceramic Capacitor 0.015Uf 200V X7R 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers