KEMET Electronics Corporation Ceramic Capacitors C330C124KCR5TA

Description
0.12µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.12µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C124KCR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C124KCR5TA-ND
Ceramic Capacitors 399-C330C124KCR5TA-ND
0.12µF ±10% 500V Ceramic Capacitor X7R Radial

0.12µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C124KCR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C124KCR5TA
Ceramic Capacitors C330C124KCR5TA
CAP CER 0.12UF 500V X7R RADIAL

CAP CER 0.12UF 500V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.12Uf 500V X7R 10%, Radial; Capacitance Kemet - 57K8737 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf 500V X7R 10%, Radial; Capacitance Kemet
57K8737
Ceramic Capacitor 0.12Uf 500V X7R 10%, Radial; Capacitance Kemet 57K8737
CERAMIC CAPACITOR 0.12UF 500V X7R 10%, RADIAL; Capacitance:0.12µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF 500V X7R 10%, RADIAL; Capacitance:0.12µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C330C124KCR5TA-ND C330C124KCR5TA 57K8737
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.12Uf 500V X7R 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers