KEMET Electronics Corporation Ceramic Capacitors C330C112KAG5TA

Description
1100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C112KAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C112KAG5TA-ND
Ceramic Capacitors C330C112KAG5TA-ND
1100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

1100pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C330C112KAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C112KAG5TA
Capacitors - Ceramic Capacitors C330C112KAG5TA
CAP CER RAD 1.1NF 250V C0G 10%

CAP CER RAD 1.1NF 250V C0G 10%

Supplier's Site
1100Pf 250V Rohs Compliant Kemet - 86AC9842 - Newark, An Avnet Company
Chicago, IL, United States
1100Pf 250V Rohs Compliant Kemet
86AC9842
1100Pf 250V Rohs Compliant Kemet 86AC9842
1100PF 250V ROHS COMPLIANT: YES

1100PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C330C112KAG5TA-ND C330C112KAG5TA 86AC9842
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1100Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers