KEMET Electronics Corporation Ceramic Capacitors C330C105M5U5TA7305

Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C105M5U5TA7305TB-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 399-C330C105M5U5TA7305CT-ND - DigiKey
Thief River Falls, MN, United States
CER CAP

CER CAP

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C330C105M5U5TA7305 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C105M5U5TA7305
Capacitors - Ceramic Capacitors C330C105M5U5TA7305
CER CAP

CER CAP

Supplier's Site
C330C105M5U5Ta7305 Rohs Compliant Kemet - 33AH1302 - Newark, An Avnet Company
Chicago, IL, United States
C330C105M5U5Ta7305 Rohs Compliant Kemet
33AH1302
C330C105M5U5Ta7305 Rohs Compliant Kemet 33AH1302
C330C105M5U5TA7305 ROHS COMPLIANT: YES

C330C105M5U5TA7305 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C330C105M5U5TA7305 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C105M5U5TA7305
Ceramic Capacitors C330C105M5U5TA7305
CER CAP

CER CAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C330C105M5U5TA7305TB-ND C330C105M5U5TA7305 33AH1302 C330C105M5U5TA7305
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors C330C105M5U5Ta7305 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details