KEMET Electronics Corporation Ceramic Capacitors C330C105M5U5TA

Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4390-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4390-ND
Ceramic Capacitors 399-4390-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet - 18K5869 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet
18K5869
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet 18K5869
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet - 46Y2507 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet
46Y2507
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet 46Y2507
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 1.00UF ;Tol+-20%;Radial; Vol-Rtg 50V - 70095224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 1.00UF ;Tol+-20%;Radial; Vol-Rtg 50V
70095224
Capacitor;Ceramic;Cap 1.00UF ;Tol+-20%;Radial; Vol-Rtg 50V 70095224
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitors - C330C105M5U5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C105M5U5TA
Ceramic Capacitors C330C105M5U5TA
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4390-ND 18K5869 46Y2507 70095224 C330C105M5U5TA
Product Name Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet Capacitor;Ceramic;Cap 1.00UF ;Tol+-20%;Radial; Vol-Rtg 50V Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details