KEMET Electronics Corporation Ceramic Capacitors C330C105M5R5TA

Description
1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9827-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9827-ND
Ceramic Capacitors 399-9827-ND
1µF ±20% 50V Ceramic Capacitor X7R Radial

1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
1.00Uf 50.0V Rohs Compliant Kemet - 87AJ0667 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 50.0V Rohs Compliant Kemet
87AJ0667
1.00Uf 50.0V Rohs Compliant Kemet 87AJ0667
1.00UF 50.0V ROHS COMPLIANT: YES

1.00UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-9827-ND 87AJ0667
Product Name Ceramic Capacitors 1.00Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details