KEMET Electronics Corporation Ceramic Capacitors C330C105K2R5TA

Description
1µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C105K2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C105K2R5TA-ND
Ceramic Capacitors 399-C330C105K2R5TA-ND
1µF ±10% 200V Ceramic Capacitor X7R Radial

1µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
1.00Uf 200V Rohs Compliant Kemet - 79M0994 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 200V Rohs Compliant Kemet
79M0994
1.00Uf 200V Rohs Compliant Kemet 79M0994
1.00UF 200V ROHS COMPLIANT: YES

1.00UF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C105K2R5TA-ND 79M0994
Product Name Ceramic Capacitors 1.00Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers