KEMET Electronics Corporation Ceramic Capacitors C330C104MCR5TA

Description
0.1µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-3508-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-3508-ND
Ceramic Capacitors 399-3508-ND
0.1µF ±20% 500V Ceramic Capacitor X7R Radial

0.1µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C104MCR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C104MCR5TA
Ceramic Capacitors C330C104MCR5TA
CAP CER 0.1UF 500V X7R RADIAL

CAP CER 0.1UF 500V X7R RADIAL

Supplier's Site Datasheet
Capacitance Kemet - 94W5014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
94W5014
Capacitance Kemet 94W5014
Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:-; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Radial Leaded; Product Range:GoldMax 300 Series; Product Diameter:- RoHS Compliant: Yes

Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:-; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Radial Leaded; Product Range:GoldMax 300 Series; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-3508-ND C330C104MCR5TA 94W5014
Product Name Ceramic Capacitors Ceramic Capacitors Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - T10W4NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers