KEMET C330C104KDR5TA
KEMET C330C104KDR5TA
KEMET C330C104KDR5TA
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
CAPACITOR, RADIAL, CERAMIC, .1UF, 1000V, 5LS. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 9060682P | 9060682 | 399-11994-ND | 127593546 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitor |
| Technology | Multilayer | Multilayer | ||
| Applications | Automotive | Automotive | General Purpose; High Voltage Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |