KEMET Electronics Corporation 0.1uF 500V Capacitor C330C104KCR5TA

Description
Cap Ceramic 0.1uF 500V X7R 10% Radial 5.08mm Product overview: C330C104KCR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C104KCR5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 500V X7R 10% Radial 5.08mm Product overview: C330C104KCR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C104KCR5TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 500V Capacitor
60-C330C104KCR5TA
0.1uF 500V Capacitor 60-C330C104KCR5TA
Cap Ceramic 0.1uF 500V X7R 10% Radial 5.08mm Product overview: C330C104KCR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C104KCR5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 500V X7R 10% Radial 5.08mm Product overview: C330C104KCR5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C330C104KCR5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-3507-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-3507-ND
Ceramic Capacitors 399-3507-ND
0.1µF ±10% 500V Ceramic Capacitor X7R Radial

0.1µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor - 32430037 - Radwell International
Willingboro, NJ, United States
Capacitor
32430037
Capacitor 32430037
CAPACITOR, RADIAL, CERAMIC, .1UF, 500V, X7R, 10%, 5.08 MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, .1UF, 500V, X7R, 10%, 5.08 MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.1Uf 500V X7R 10%, Radial; Capacitance Kemet - 57K8735 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 500V X7R 10%, Radial; Capacitance Kemet
57K8735
Ceramic Capacitor 0.1Uf 500V X7R 10%, Radial; Capacitance Kemet 57K8735
CERAMIC CAPACITOR 0.1UF 500V X7R 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Goldmax, 300 Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 500V X7R 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Goldmax, 300 Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 500V, 10%, X7R; Capacitance Kemet - 45AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R; Capacitance Kemet
45AC7095
Cap, 0.1Μf, 500V, 10%, X7R; Capacitance Kemet 45AC7095
CAP, 0.1µF, 500V, 10%, X7R; Capacitance:0.1µF; Voltage Rating:500V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R; Capacitance:0.1µF; Voltage Rating:500V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C330C104KCR5TA 399-3507-ND 32430037 57K8735 45AC7095
Product Name 0.1uF 500V Capacitor Ceramic Capacitors Capacitor Ceramic Capacitor 0.1Uf 500V X7R 10%, Radial; Capacitance Kemet Cap, 0.1Μf, 500V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1808JA250102JCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details