KEMET Electronics Corporation Ceramic Capacitors C330C104KBR5TA7301

Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C104KBR5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C104KBR5TA7301-ND
Ceramic Capacitors C330C104KBR5TA7301-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.100Ufv Rohs Compliant Kemet - 91Y9909 - Newark, An Avnet Company
Chicago, IL, United States
.100Ufv Rohs Compliant Kemet
91Y9909
.100Ufv Rohs Compliant Kemet 91Y9909
.100UFV ROHS COMPLIANT: YES

.100UFV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C330C104KBR5TA7301-ND 91Y9909
Product Name Ceramic Capacitors .100Ufv Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-0805Y1K00471KSTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details