KEMET Electronics Corporation Ceramic Capacitors C330C104J2H5TA

Description
0.1µF ±5% 200V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.1µF ±5% 200V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C104J2H5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C104J2H5TA-ND
Ceramic Capacitors 399-C330C104J2H5TA-ND
0.1µF ±5% 200V Ceramic Capacitor X8R Radial

0.1µF ±5% 200V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Cap, 0.1Uf, 200V, Mlcc, Radial Rohs Compliant Kemet - 67AH9919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 200V, Mlcc, Radial Rohs Compliant Kemet
67AH9919
Cap, 0.1Uf, 200V, Mlcc, Radial Rohs Compliant Kemet 67AH9919
CAP, 0.1UF, 200V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 200V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C104J2H5TA-ND 67AH9919
Product Name Ceramic Capacitors Cap, 0.1Uf, 200V, Mlcc, Radial Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details