KEMET Electronics Corporation Ceramic Capacitors C330C103M2R5TA

Description
10000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C103M2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C103M2R5TA-ND
Ceramic Capacitors 399-C330C103M2R5TA-ND
10000pF ±20% 200V Ceramic Capacitor X7R Radial

10000pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C330C103M2R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C103M2R5TA
Capacitors - Ceramic Capacitors C330C103M2R5TA
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site
.010Uf 200V Rohs Compliant Kemet - 86AC9837 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 200V Rohs Compliant Kemet
86AC9837
.010Uf 200V Rohs Compliant Kemet 86AC9837
.010UF 200V ROHS COMPLIANT: YES

.010UF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C330C103M2R5TA-ND C330C103M2R5TA 86AC9837
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .010Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details