KEMET Electronics Corporation Ceramic Capacitors C330C103KCR5TA

Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13551-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13551-ND
Ceramic Capacitors 399-13551-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial

10000pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.010Uf 500V Rohs Compliant Kemet - 87AJ0661 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 500V Rohs Compliant Kemet
87AJ0661
.010Uf 500V Rohs Compliant Kemet 87AJ0661
.010UF 500V ROHS COMPLIANT: YES

.010UF 500V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C330C103KCR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C103KCR5TA
Ceramic Capacitors C330C103KCR5TA
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-13551-ND 87AJ0661 C330C103KCR5TA
Product Name Ceramic Capacitors .010Uf 500V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details