KEMET Electronics Corporation Ceramic Capacitors C330C103K5R5TA

Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C103K5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C103K5R5TA-ND
Ceramic Capacitors 399-C330C103K5R5TA-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.010Uf 50.0V Rohs Compliant Kemet - 87AJ0663 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 50.0V Rohs Compliant Kemet
87AJ0663
.010Uf 50.0V Rohs Compliant Kemet 87AJ0663
.010UF 50.0V ROHS COMPLIANT: YES

.010UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C103K5R5TA-ND 87AJ0663
Product Name Ceramic Capacitors .010Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details