KEMET Electronics Corporation Ceramic Capacitors C330C103J1G5TA

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4384-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4384-ND
Ceramic Capacitors 399-4384-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C330C103J1G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C103J1G5TA
Ceramic Capacitors C330C103J1G5TA
CAP CER 10000PF 100V NP0 RADIAL

CAP CER 10000PF 100V NP0 RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap .010UF ;Tol+-5%; Radial; Vol-Rtg 100V - 70095096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap .010UF ;Tol+-5%; Radial; Vol-Rtg 100V
70095096
Capacitor;Ceramic;Cap .010UF ;Tol+-5%; Radial; Vol-Rtg 100V 70095096
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site
Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial; Capacitance Kemet - 18K5866 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial; Capacitance Kemet
18K5866
Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial; Capacitance Kemet 18K5866
CERAMIC CAPACITOR 0.01UF 100V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 F, 5%, C0G / Np0, 100 V Rohs Compliant Kemet - 58M4577 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 F, 5%, C0G / Np0, 100 V Rohs Compliant Kemet
58M4577
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 F, 5%, C0G / Np0, 100 V Rohs Compliant Kemet 58M4577
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 - F, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 - F, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4384-ND C330C103J1G5TA 70095096 18K5866 58M4577
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor;Ceramic;Cap .010UF ;Tol+-5%; Radial; Vol-Rtg 100V Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 F, 5%, C0G / Np0, 100 V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-104MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details