KEMET Electronics Corporation Ceramic Capacitors C330C103F5G5TA

Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13998-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13998-ND
Ceramic Capacitors 399-13998-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,10Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 14M0098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
14M0098
Capacitor,ceramic,10Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 14M0098
Capacitor,Ceramic,10 nF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10nF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13998-ND 14M0098
Product Name Ceramic Capacitors Capacitor,ceramic,10Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details