KEMET Electronics Corporation Ceramic Capacitors C330C102KGR5TA

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-5093-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5093-ND
Ceramic Capacitors 399-5093-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 1000PF 2KV X7R RADIAL - 417-C330C102KGR5TA - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 2KV X7R RADIAL
417-C330C102KGR5TA
CAP CER 1000PF 2KV X7R RADIAL 417-C330C102KGR5TA
CAP CER 1000PF 2KV X7R RADIAL

CAP CER 1000PF 2KV X7R RADIAL

Supplier's Site
Ceramic Capacitor 1000Pf 2000V X7R 10%, Radial; Capacitance Kemet - 14M5579 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V X7R 10%, Radial; Capacitance Kemet
14M5579
Ceramic Capacitor 1000Pf 2000V X7R 10%, Radial; Capacitance Kemet 14M5579
CERAMIC CAPACITOR 1000PF 2000V X7R 10%, RADIAL; Capacitance:1000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V X7R 10%, RADIAL; Capacitance:1000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet - 45AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet
45AC7091
Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet 45AC7091
CAP, 1000PF, 2 KV, 10%, X7R; Capacitance:1000pF; Voltage Rating:2kV; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

CAP, 1000PF, 2 KV, 10%, X7R; Capacitance:1000pF; Voltage Rating:2kV; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C330C102KGR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C102KGR5TA
Ceramic Capacitors C330C102KGR5TA
CAP CER 1000PF 2KV X7R RADIAL

CAP CER 1000PF 2KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5093-ND 417-C330C102KGR5TA 14M5579 45AC7091 C330C102KGR5TA
Product Name Ceramic Capacitors CAP CER 1000PF 2KV X7R RADIAL Ceramic Capacitor 1000Pf 2000V X7R 10%, Radial; Capacitance Kemet Cap, 1000Pf, 2 Kv, 10%, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1210J6300472JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers