KEMET Electronics Corporation Ceramic Capacitors C330C102KGG5TA

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13533-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13533-ND
Ceramic Capacitors 399-13533-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
1000Pf 2000V Rohs Compliant Kemet - 14M0097 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 2000V Rohs Compliant Kemet
14M0097
1000Pf 2000V Rohs Compliant Kemet 14M0097
1000PF 2000V ROHS COMPLIANT: YES

1000PF 2000V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C330C102KGG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C102KGG5TA
Ceramic Capacitors C330C102KGG5TA
CAP CER 1000PF 2KV NP0 RADIAL

CAP CER 1000PF 2KV NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C330C102KGG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C330C102KGG5TA
Capacitors - Ceramic Capacitors C330C102KGG5TA
CAP CER 1000PF 2KV NP0 RADIAL

CAP CER 1000PF 2KV NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13533-ND 14M0097 C330C102KGG5TA C330C102KGG5TA
Product Name Ceramic Capacitors 1000Pf 2000V Rohs Compliant Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers