KEMET Electronics Corporation Ceramic Capacitors C330C102JHR5TA

Description
1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-5094-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-5094-ND
Ceramic Capacitors 399-5094-ND
1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial

1000pF ±5% 3000V (3kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, X7R, 3 Kv, Radial Leaded Rohs Compliant Kemet - 25M8867 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, X7R, 3 Kv, Radial Leaded Rohs Compliant Kemet
25M8867
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, X7R, 3 Kv, Radial Leaded Rohs Compliant Kemet 25M8867
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 pF, - 5%, X7R, 3 kV, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 pF, - 5%, X7R, 3 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-5094-ND 25M8867
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1000 Pf, 5%, X7R, 3 Kv, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details