KEMET Electronics Corporation Ceramic Capacitors C328C685M3R5TA7301

Description
6.8µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6.8µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C328C685M3R5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C328C685M3R5TA7301-ND
Ceramic Capacitors C328C685M3R5TA7301-ND
6.8µF ±20% 25V Ceramic Capacitor X7R Radial

6.8µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C328C685M3R5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C328C685M3R5TA7301
Ceramic Capacitors C328C685M3R5TA7301
CAP CER 6.8UF 25V X7R RADIAL

CAP CER 6.8UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C328C685M3R5TA7301-ND C328C685M3R5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF621K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers