KEMET Electronics Corporation Ceramic Capacitors C328C160J3G5TA

Description
16pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
16pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C328C160J3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C328C160J3G5TA-ND
Ceramic Capacitors C328C160J3G5TA-ND
16pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

16pF ±5% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C328C160J3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C328C160J3G5TA
Capacitors - Ceramic Capacitors C328C160J3G5TA
CAP CER 16PF 25V C0G/NP0 RADIAL

CAP CER 16PF 25V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C328C160J3G5TA-ND C328C160J3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers