KEMET Electronics Corporation Ceramic Capacitors C328C150K3G5TA

Description
15pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C328C150K3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C328C150K3G5TA-ND
Ceramic Capacitors C328C150K3G5TA-ND
15pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

15pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C328C150K3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C328C150K3G5TA
Capacitors - Ceramic Capacitors C328C150K3G5TA
CAP CER RAD 15PF 25V C0G 10%

CAP CER RAD 15PF 25V C0G 10%

Supplier's Site
Ceramic Capacitors - C328C150K3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C328C150K3G5TA
Ceramic Capacitors C328C150K3G5TA
CAP CER RAD 15PF 25V C0G 10%

CAP CER RAD 15PF 25V C0G 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C328C150K3G5TA-ND C328C150K3G5TA C328C150K3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1572-1011-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details